TE Connectivity Thin Film Resistor, 2Kohm, 100Mw, 0.1%; Resistance Te Connectivity RN73C2A2K0BTG..

Description
THIN FILM RESISTOR, 2KOHM, 100mW, 0.1%; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes
Description
THIN FILM RESISTOR, 2KOHM, 100mW, 0.1%; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor, 2Kohm, 100Mw, 0.1%; Resistance Te Connectivity - 10M9450 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 2Kohm, 100Mw, 0.1%; Resistance Te Connectivity
10M9450
Thin Film Resistor, 2Kohm, 100Mw, 0.1%; Resistance Te Connectivity 10M9450
THIN FILM RESISTOR, 2KOHM, 100mW, 0.1%; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

THIN FILM RESISTOR, 2KOHM, 100mW, 0.1%; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10M9450
Product Name Thin Film Resistor, 2Kohm, 100Mw, 0.1%; Resistance Te Connectivity
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details