TE Connectivity Chip Resistor - Surface Mount RN73C2A2K0BTDF

Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102095TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102095TR-ND
Chip Resistor - Surface Mount A102095TR-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102095CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102095CT-ND
Chip Resistor - Surface Mount A102095CT-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102095DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102095DKR-ND
Chip Resistor - Surface Mount A102095DKR-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 2K0 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A2K0BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 2K0 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A2K0BTDF
Fixed Resistors; RN 0805 2K0 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A2K0BTDF
Fixed Resistors; RN 0805 2K0 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 2K0 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Surface Mount Resistors - 1251120P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251120P
Surface Mount Resistors 1251120P
TE Connectivity RN73C2A2K0BTDF

TE Connectivity RN73C2A2K0BTDF

Supplier's Site
Surface Mount Resistors - 1251120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251120
Surface Mount Resistors 1251120
TE Connectivity RN73C2A2K0BTDF

TE Connectivity RN73C2A2K0BTDF

Supplier's Site
Thin Film Resistor, 2Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity - 20R7889 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 2Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity
20R7889
Thin Film Resistor, 2Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity 20R7889
THIN FILM RESISTOR, 2KOHM, 63mW, ±0.1%; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

THIN FILM RESISTOR, 2KOHM, 63mW, ±0.1%; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site
Res, 2K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 99AC4253 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
99AC4253
Res, 2K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 99AC4253
RES, 2K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:2kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 2 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 68X3219 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 2 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
68X3219
Surface Mount Thin Film Resistor, Rn73 Series, 2 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 68X3219
Surface Mount Thin Film Resistor, RN73 Series, 2 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 2 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Res, 2K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity - 46AK9414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity
46AK9414
Res, 2K, 0.1%, 0.1W, 0805, Thin Film; Resistance Holsworthy Te Connectivity 46AK9414
RES, 2K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RES, 2K, 0.1%, 0.1W, 0805, THIN FILM; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A102095TR-ND RN73C2A2K0BTDF 1251120P 1251120 20R7889 99AC4253 68X3219
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 2K0 0.1% 10PPM 1KRL ( Holsworthy ) Surface Mount Resistors Surface Mount Resistors Thin Film Resistor, 2Kohm, 63Mw, ±0.1%; Resistance Holsworthy Te Connectivity Res, 2K, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 2 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers