TE Connectivity RESISTOR 0805 294RRESISTOR 0805 294R; Resistor element type:Thin Film; Resistance:294R; Case style:0... RN73C2A294RBTG

Description
RESISTOR 0805 294RRESISTOR 0805 294R; Resistor element type:Thin Film; Resistance:294R; Case style:0...
Request a Quote Datasheet
Description
RESISTOR 0805 294RRESISTOR 0805 294R; Resistor element type:Thin Film; Resistance:294R; Case style:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 0805 294RRESISTOR 0805 294R; Resistor element type:Thin Film; Resistance:294R; Case style:0... - RN73C2A294RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 294RRESISTOR 0805 294R; Resistor element type:Thin Film; Resistance:294R; Case style:0...
RN73C2A294RBTG
RESISTOR 0805 294RRESISTOR 0805 294R; Resistor element type:Thin Film; Resistance:294R; Case style:0... RN73C2A294RBTG
RESISTOR 0805 294RRESISTOR 0805 294R; Resistor element type:Thin Film; Resistance:294R; Case style:0...

RESISTOR 0805 294RRESISTOR 0805 294R; Resistor element type:Thin Film; Resistance:294R; Case style:0...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A294RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A294RBTG-ND
Chip Resistor - Surface Mount RN73C2A294RBTG-ND
294 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

294 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 294 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 34M8314 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 294 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
34M8314
Surface Mount Thin Film Resistor, Rn73 Series, 294 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 34M8314
Surface Mount Thin Film Resistor, RN73 Series, 294 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 294 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A294RBTG RN73C2A294RBTG-ND 34M8314
Product Name RESISTOR 0805 294RRESISTOR 0805 294R; Resistor element type:Thin Film; Resistance:294R; Case style:0... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 294 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers