RESISTOR 0805 10PPM 28R7RESISTOR 0805 10PPM 28R7; Resistor element type:Thin Film; Resistance:28.7R;...
28.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
THIN FILM RES.-SMD RN 0805 28R7
Surface Mount Thin Film Resistor, RN73 Series, 28.7 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 28.7 ohm, 100 mW, - 0.1%, 100 V
| ASAP Semiconductor LLC | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A28R7BTG | RN73C2A28R7BTG-ND | 1111-RN73C2A28R7BTG-ND | 34M8312 | 20R8071 |
| Product Name | RESISTOR 0805 10PPM 28R7RESISTOR 0805 10PPM 28R7; Resistor element type:Thin Film; Resistance:28.7R;... | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 28.7 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 28.7 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |||
| Resistance Range | 28.7 ohms |