TE Connectivity Chip Resistor - Surface Mount RN73C2A280RBTG

Description
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A280RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A280RBTG-ND
Chip Resistor - Surface Mount RN73C2A280RBTG-ND
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0805 280RRESISTOR 0805 280R; Resistor element type:Thin Film; Resistance:280R; Case style:0... - RN73C2A280RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 280RRESISTOR 0805 280R; Resistor element type:Thin Film; Resistance:280R; Case style:0...
RN73C2A280RBTG
RESISTOR 0805 280RRESISTOR 0805 280R; Resistor element type:Thin Film; Resistance:280R; Case style:0... RN73C2A280RBTG
RESISTOR 0805 280RRESISTOR 0805 280R; Resistor element type:Thin Film; Resistance:280R; Case style:0...

RESISTOR 0805 280RRESISTOR 0805 280R; Resistor element type:Thin Film; Resistance:280R; Case style:0...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A280RBTG-ND RN73C2A280RBTG
Product Name Chip Resistor - Surface Mount RESISTOR 0805 280RRESISTOR 0805 280R; Resistor element type:Thin Film; Resistance:280R; Case style:0...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573271 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 15000 ohms
View Details