280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RN 0805 280R 0.1% 10PPM 1KRL
Fixed Resistors; RN 0805 280R 0.1% 10PPM 1KRL ( Holsworthy )
| DigiKey | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103386DKR-ND | 1111-RN73C2A280RBTDFTR-ND | RN73C2A280RBTDF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 280R 0.1% 10PPM 1KRL ( Holsworthy ) |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 | 0805 | |
| Resistance Range | 280 ohms |