TE Connectivity Chip Resistor - Surface Mount RN73C2A27R4BTG

Description
27.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
27.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A27R4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A27R4BTG-ND
Chip Resistor - Surface Mount RN73C2A27R4BTG-ND
27.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

27.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A27R4BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A27R4BTG-ND
Chip Resistor - Surface Mount 1111-RN73C2A27R4BTG-ND
RN 0805 27R4 0.1% 10PPM CUT LENG

RN 0805 27R4 0.1% 10PPM CUT LENG

Buy Now Datasheet
Fixed Resistors; RN 0805 27R4 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A27R4BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 27R4 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A27R4BTG
Fixed Resistors; RN 0805 27R4 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A27R4BTG
Fixed Resistors; RN 0805 27R4 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 27R4 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 27.4 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R8057 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 27.4 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R8057
Surface Mount Thin Film Resistor, Rn73 Series, 27.4 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R8057
Surface Mount Thin Film Resistor, RN73 Series, 27.4 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 27.4 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 27.4 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 34M8311 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 27.4 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
34M8311
Surface Mount Thin Film Resistor, Rn73 Series, 27.4 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 34M8311
Surface Mount Thin Film Resistor, RN73 Series, 27.4 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 27.4 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A27R4BTG-ND 1111-RN73C2A27R4BTG-ND RN73C2A27R4BTG 20R8057 34M8311
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 27R4 0.1% 10PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 27.4 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 27.4 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details