Thin Film Resistors - SMD RN 0805 27R4 0.1% 10PPM 1K RL
27.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
27.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
27.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Surface Mount Thin Film Resistor, RN73 Series, 27.4 ohm, 100 mW, - 0.1%, 100 V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A27R4BTDF | A103384TR-ND | 20R8056 |
| Product Name | Thin Film Resistors - SMD RN 0805 27R4 0.1% 10PPM 1K RL | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Rn73 Series, 27.4 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use |