TE Connectivity SMD 0.1W 274ohm 100V Resistor RN73C2A274RBTG

Description
Fixed Resistor, Thin Film, 0.1W, 274ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A274RBTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 274ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 274ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A274RBTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 274ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A274RBTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 274ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 274ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A274RBTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 274ohm 100V Resistor - 52-RN73C2A274RBTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 274ohm 100V Resistor
52-RN73C2A274RBTG
SMD 0.1W 274ohm 100V Resistor 52-RN73C2A274RBTG
Fixed Resistor, Thin Film, 0.1W, 274ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A274RBTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 274ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 274ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A274RBTG can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 274ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A274RBTG from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 274ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 274ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A274RBTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTORS 0805 274R RESISTORS 0805 274R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:274R; CASE STY... - RN73C2A274RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 274R RESISTORS 0805 274R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:274R; CASE STY...
RN73C2A274RBTG
RESISTORS 0805 274R RESISTORS 0805 274R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:274R; CASE STY... RN73C2A274RBTG
RESISTORS 0805 274R RESISTORS 0805 274R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:274R; CASE STY...

RESISTORS 0805 274R RESISTORS 0805 274R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:274R; CASE STY...

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1019482-RN73C2A274RBTG
Resistors - Chip Resistor - Surface Mount 1019482-RN73C2A274RBTG
Win Source Part Number: 1019482-RN73C2A274RB TG Category: Resistors>Chip Resistor - Surface Mount Series: RN73, Holsworthy Package: Strip Height - Seated (Max): 0.026" (0.65mm) Standard Package: 250 Tolerance: ±0.1% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 274 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1676273-1,1676273-1- ND Base Product Number: RN73C2A

Win Source Part Number: 1019482-RN73C2A274RBTG
Category: Resistors>Chip Resistor - Surface Mount
Series: RN73, Holsworthy
Package: Strip
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 250
Tolerance: ±0.1%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 274 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1676273-1,1676273-1-ND
Base Product Number: RN73C2A

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C2A274RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A274RBTG-ND
Chip Resistor - Surface Mount RN73C2A274RBTG-ND
274 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

274 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 274 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity - 20R8060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 274 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity
20R8060
Surface Mount Thin Film Resistor, Rn73 Series, 274 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity 20R8060
Surface Mount Thin Film Resistor, RN73 Series, 274 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 274 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RN73C2A274RBTG RN73C2A274RBTG 1019482-RN73C2A274RBTG RN73C2A274RBTG-ND 20R8060
Product Name SMD 0.1W 274ohm 100V Resistor RESISTORS 0805 274R RESISTORS 0805 274R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:274R; CASE STY... Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rn73 Series, 274 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Holsworthy Te Connectivity
Resistance Range 274 ohms 274 ohms 274 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD)
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details