TE Connectivity Chip Resistor - Surface Mount RN73C2A267RBTDF

Description
267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103811DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103811DKR-ND
Chip Resistor - Surface Mount A103811DKR-ND
267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103811CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103811CT-ND
Chip Resistor - Surface Mount A103811CT-ND
267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103811TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103811TR-ND
Chip Resistor - Surface Mount A103811TR-ND
267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 267R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A267RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 267R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A267RBTDF
Fixed Resistors; RN 0805 267R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A267RBTDF
Fixed Resistors; RN 0805 267R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 267R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 267R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6552
Res, 267R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6552
RES, 267R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:267ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 267R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:267ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103811DKR-ND RN73C2A267RBTDF 98Y6552
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 267R 0.1% 10PPM 1KRL ( Holsworthy ) Res, 267R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers