267 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
267 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
267 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 267K 0.1% 10PPM 1K RL ( Holsworthy )
RES, 267K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:267kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
RES, 267K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:267kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103380CT-ND | RN73C2A267KBTDF | 05AC9335 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 267K 0.1% 10PPM 1K RL ( Holsworthy ) | Res, 267K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |