25.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
25.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 25R5 0.1% 10PPM 1K RL ( Holsworthy )
RES SMD 25.5 OHM 0.1% 1/10W 0805
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103378CT-ND | RN73C2A25R5BTDF | RN73C2A25R5BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 25R5 0.1% 10PPM 1K RL ( Holsworthy ) | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) |
| Resistance Range | 25.5 ohms | 25.5 ohms |