TE Connectivity Fixed Resistors; RN 0805 25K5 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A25K5BTDF

Description
Fixed Resistors; RN 0805 25K5 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 25K5 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 25K5 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A25K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 25K5 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A25K5BTDF
Fixed Resistors; RN 0805 25K5 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A25K5BTDF
Fixed Resistors; RN 0805 25K5 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 25K5 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103377DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103377DKR-ND
Chip Resistor - Surface Mount A103377DKR-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103377CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103377CT-ND
Chip Resistor - Surface Mount A103377CT-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103377TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103377TR-ND
Chip Resistor - Surface Mount A103377TR-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A25K5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A25K5BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A25K5BTDFTR-ND
THIN FILM RESISTORS-SMD 0.1W .1%

THIN FILM RESISTORS-SMD 0.1W .1%

Buy Now Datasheet
Res, Thin Film, 25K5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity - 20R8026 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 25K5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity
20R8026
Res, Thin Film, 25K5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity 20R8026
RES, THIN FILM, 25K5, 0.1%, 0.1W, 0805, REEL; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 25K5, 0.1%, 0.1W, 0805, REEL; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 25.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2465 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 25.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2465
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 25.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2465
Surface Mount Chip Resistor, Thin Film, RN73 Series, 25.5 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 25.5 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Rn73 Series, 25.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 25.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9217
Surface Mount Thin Film Resistor, Rn73 Series, 25.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9217
Surface Mount Thin Film Resistor, RN73 Series, 25.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 25.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A25K5BTDF A103377DKR-ND 20R8026 26M2465
Product Name Fixed Resistors; RN 0805 25K5 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, Thin Film, 25K5, 0.1%, 0.1W, 0805, Reel; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 25.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details