TE Connectivity Fixed Resistors; RN 0805 255R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A255RBTDF

Description
Fixed Resistors; RN 0805 255R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 255R 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 255R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A255RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 255R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A255RBTDF
Fixed Resistors; RN 0805 255R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A255RBTDF
Fixed Resistors; RN 0805 255R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 255R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103376CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103376CT-ND
Chip Resistor - Surface Mount A103376CT-ND
255 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

255 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103376TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103376TR-ND
Chip Resistor - Surface Mount A103376TR-ND
255 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

255 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103376DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103376DKR-ND
Chip Resistor - Surface Mount A103376DKR-ND
255 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

255 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A255RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A255RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A255RBTDFTR-ND
RN 0805 255R 0.1% 10PPM 1KRL

RN 0805 255R 0.1% 10PPM 1KRL

Buy Now Datasheet
Resistor, Thin Film, 255 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8032 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 255 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8032
Resistor, Thin Film, 255 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8032
RESISTOR, THIN FILM, 255 OHM, 100mW, 0.1%; Resistance:255ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

RESISTOR, THIN FILM, 255 OHM, 100mW, 0.1%; Resistance:255ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RN73 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 255 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2467 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 255 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2467
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 255 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2467
Surface Mount Chip Resistor, Thin Film, RN73 Series, 255 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 255 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 255 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9218 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 255 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9218
Surface Mount Thin Film Resistor, Rn73 Series, 255 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9218
Surface Mount Thin Film Resistor, RN73 Series, 255 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 255 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RN73C2A255RBTDF A103376CT-ND 1111-RN73C2A255RBTDFTR-ND 20R8032 26M2467
Product Name Fixed Resistors; RN 0805 255R 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 255 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 255 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details