TE Connectivity RESISTORS 0805 10PPM 24R9RESISTOR 0805 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9... RN73C2A24R9BTG

Description
RESISTORS 0805 10PPM 24R9RESISTOR 0805 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9...
Request a Quote Datasheet
Description
RESISTORS 0805 10PPM 24R9RESISTOR 0805 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 10PPM 24R9RESISTOR 0805 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9... - RN73C2A24R9BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 10PPM 24R9RESISTOR 0805 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9...
RN73C2A24R9BTG
RESISTORS 0805 10PPM 24R9RESISTOR 0805 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9... RN73C2A24R9BTG
RESISTORS 0805 10PPM 24R9RESISTOR 0805 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9...

RESISTORS 0805 10PPM 24R9RESISTOR 0805 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A24R9BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A24R9BTG-ND
Chip Resistor - Surface Mount RN73C2A24R9BTG-ND
24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor, Thin Film, 24.9 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R8019 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 24.9 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R8019
Resistor, Thin Film, 24.9 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R8019
RESISTOR, THIN FILM, 24.9 OHM, 100mW, 0.1%; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 24.9 OHM, 100mW, 0.1%; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A24R9BTG RN73C2A24R9BTG-ND 20R8019
Product Name RESISTORS 0805 10PPM 24R9RESISTOR 0805 10PPM 24R9; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.9... Chip Resistor - Surface Mount Resistor, Thin Film, 24.9 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Resistance Range 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176755-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details