24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 24.9 OHM 0.1% 1/10W 0805
RES SMD 24.9 OHM 0.1% 1/10W 0805
Fixed Resistors; RN 0805 24R9 0.1% 10PPM 1K RL ( Holsworthy )
RES, 24R9, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.9ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 24.9 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES SMD 24.9 OHM 0.1% 1/10W 0805
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-RN73C2A24R9BTDFTR-ND | RN73C2A24R9BTDF | 98Y6549 | 99W9214 | RN73C2A24R9BTDF |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 24R9 0.1% 10PPM 1K RL ( Holsworthy ) | Res, 24R9, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 24.9 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 24.9 ohms | 24.9 ohms | 24.9 ohms |