TE Connectivity Fixed Resistors; RN 0805 24R3 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A24R3BTDF

Description
Fixed Resistors; RN 0805 24R3 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 24R3 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 24R3 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A24R3BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 24R3 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A24R3BTDF
Fixed Resistors; RN 0805 24R3 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A24R3BTDF
Fixed Resistors; RN 0805 24R3 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 24R3 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A103375TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103375TR-ND
Chip Resistor - Surface Mount A103375TR-ND
24.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

24.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103375DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103375DKR-ND
Chip Resistor - Surface Mount A103375DKR-ND
24.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

24.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103375CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103375CT-ND
Chip Resistor - Surface Mount A103375CT-ND
24.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

24.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 24R3, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 76Y5009 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R3, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
76Y5009
Res, 24R3, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 76Y5009
RES, 24R3, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.3ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 24R3, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:24.3ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A24R3BTDF A103375TR-ND 76Y5009
Product Name Fixed Resistors; RN 0805 24R3 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Res, 24R3, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details