24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
24.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 24K9 0.1% 10PPM 1KRL ( Holsworthy )
Thin Film Resistors; Resistance:24.9kohm;
RES, THIN FILM, 24K9, 0.1%, 0.1W, 0805; Resistance:24.9kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103667CT-ND | RN73C2A24K9BTDF | 20R8012 | 06M6293 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 24K9 0.1% 10PPM 1KRL ( Holsworthy ) | Thin Film Resistors; Resistance Holsworthy Te Connectivity | Res, Thin Film, 24K9, 0.1%, 0.1W, 0805; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |