TE Connectivity RESISTORS 0805 24K3RESISTOR 0805 24K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.3KR; CASE STY... RN73C2A24K3BTG

Description
RESISTORS 0805 24K3RESISTOR 0805 24K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.3KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 24K3RESISTOR 0805 24K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.3KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 24K3RESISTOR 0805 24K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.3KR; CASE STY... - RN73C2A24K3BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 24K3RESISTOR 0805 24K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.3KR; CASE STY...
RN73C2A24K3BTG
RESISTORS 0805 24K3RESISTOR 0805 24K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.3KR; CASE STY... RN73C2A24K3BTG
RESISTORS 0805 24K3RESISTOR 0805 24K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.3KR; CASE STY...

RESISTORS 0805 24K3RESISTOR 0805 24K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.3KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A24K3BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A24K3BTG-ND
Chip Resistor - Surface Mount RN73C2A24K3BTG-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A24K3BTG RN73C2A24K3BTG-ND
Product Name RESISTORS 0805 24K3RESISTOR 0805 24K3; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:24.3KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details