Fixed Resistor, Thin Film, 0.1W, 24300ohm, 100V, 0.1% +/-Tol, 10ppm/Cel, Surface Mount, 0805, CHIP, ROHS COMPLIANT Product overview: RN73C2A24K3BTDF from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 24300ohm, 100V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 24300ohm, 100V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A24K3BTDF can be used for catalog matching and distributor lookup.
Fixed Resistors; RN 0805 24K3 0.1% 10PPM 1KRL ( Holsworthy )
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES, THIN FILM, 24K3, 0.1%, 0.1W, 0805; Resistance:24.3kohm;
Surface Mount Thin Film Resistor, RN73 Series, 24.3 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 24.3 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RN73C2A24K3BTDF | RN73C2A24K3BTDF | A102347DKR-ND | 20R8009 | 99W9211 |
| Product Name | SMD 0.1W 24300ohm 100V Resistor | Fixed Resistors; RN 0805 24K3 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Res, Thin Film, 24K3, 0.1%, 0.1W, 0805; Resistance Holsworthy Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 24.3 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Resistance Range | 24300 ohms | 24300 ohms | |||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor |