TE Connectivity Chip Resistor - Surface Mount RN73C2A249RBTG

Description
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A249RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A249RBTG-ND
Chip Resistor - Surface Mount RN73C2A249RBTG-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 249R RESISTORS 0805 249R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:249R; CASE STY... - RN73C2A249RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 249R RESISTORS 0805 249R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:249R; CASE STY...
RN73C2A249RBTG
RESISTORS 0805 249R RESISTORS 0805 249R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:249R; CASE STY... RN73C2A249RBTG
RESISTORS 0805 249R RESISTORS 0805 249R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:249R; CASE STY...

RESISTORS 0805 249R RESISTORS 0805 249R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:249R; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A249RBTG-ND RN73C2A249RBTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 249R RESISTORS 0805 249R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:249R; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details