TE Connectivity Chip Resistor - Surface Mount RN73C2A249RBTDF

Description
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103374TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103374TR-ND
Chip Resistor - Surface Mount A103374TR-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103374DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103374DKR-ND
Chip Resistor - Surface Mount A103374DKR-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103374CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103374CT-ND
Chip Resistor - Surface Mount A103374CT-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A249RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A249RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A249RBTDFTR-ND
249 OHMS 0.1 0.1W 1/10W CHIP RES

249 OHMS 0.1 0.1W 1/10W CHIP RES

Buy Now Datasheet
Fixed Resistors; RN 0805 249R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A249RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 249R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A249RBTDF
Fixed Resistors; RN 0805 249R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A249RBTDF
Fixed Resistors; RN 0805 249R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 249R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Resistor, Thin Film, 249 Ohm, 100Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity - 20R8023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 249 Ohm, 100Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity
20R8023
Resistor, Thin Film, 249 Ohm, 100Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity 20R8023
RESISTOR, THIN FILM, 249 OHM, 100mW, 0.1%, FULL REEL; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THIN FILM, 249 OHM, 100mW, 0.1%, FULL REEL; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 05M3081 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
05M3081
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 05M3081
Surface Mount Chip Resistor, Thin Film, RN73 Series, 249 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 249 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9216 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9216
Surface Mount Thin Film Resistor, Rn73 Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9216
Surface Mount Thin Film Resistor, RN73 Series, 249 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 249 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103374TR-ND 1111-RN73C2A249RBTDFTR-ND RN73C2A249RBTDF 20R8023 05M3081
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 249R 0.1% 10PPM 1KRL ( Holsworthy ) Resistor, Thin Film, 249 Ohm, 100Mw, 0.1%, Full Reel; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 249 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details