TE Connectivity Chip Resistor - Surface Mount RN73C2A249RBTD

Description
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119986TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119986TR-ND
Chip Resistor - Surface Mount A119986TR-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119986CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119986CT-ND
Chip Resistor - Surface Mount A119986CT-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119986DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119986DKR-ND
Chip Resistor - Surface Mount A119986DKR-ND
249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

249 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 249R 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A249RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 249R 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A249RBTD
Fixed Resistors; RN 0805 249R 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A249RBTD
Fixed Resistors; RN 0805 249R 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 249R 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A119986TR-ND RN73C2A249RBTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 249R 0.1% 10PPM 5KRL ( Holsworthy )
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details