TE Connectivity Chip Resistor - Surface Mount RN73C2A249KBTDF

Description
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102093CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102093CT-ND
Chip Resistor - Surface Mount A102093CT-ND
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102093TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102093TR-ND
Chip Resistor - Surface Mount A102093TR-ND
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102093DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102093DKR-ND
Chip Resistor - Surface Mount A102093DKR-ND
249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

249 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A249KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A249KBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A249KBTDFTR-ND
RN 0805 249K 0.1% 10PPM 1K RL

RN 0805 249K 0.1% 10PPM 1K RL

Buy Now Datasheet
Fixed Resistors; RN 0805 249K 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A249KBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 249K 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A249KBTDF
Fixed Resistors; RN 0805 249K 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A249KBTDF
Fixed Resistors; RN 0805 249K 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 249K 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Res, 249K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8853
Res, 249K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8853
RES, 249K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:249kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 249K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:249kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Res, 249K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 05AC9329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
05AC9329
Res, 249K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 05AC9329
RES, 249K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:249kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 249K, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:249kohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A102093CT-ND 1111-RN73C2A249KBTDFTR-ND RN73C2A249KBTDF 10AC8853
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 249K 0.1% 10PPM 1K RL ( Holsworthy ) Res, 249K, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details