Thin Film Resistors - SMD RN 0805 243K 0.1% 10PPM CUT LENGTH
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A243KBTG | RN73C2A243KBTG-ND |
| Product Name | Thin Film Resistors - SMD RN 0805 243K 0.1% 10PPM CUT LENGTH | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor |