TE Connectivity Fixed Resistors; RN 0805 23R2 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A23R2BTG

Description
Fixed Resistors; RN 0805 23R2 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote
Description
Fixed Resistors; RN 0805 23R2 0.1% 10PPM CUT LENGTH ( Holsworthy )
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 23R2 0.1% 10PPM CUT LENGTH ( Holsworthy ) - RN73C2A23R2BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 23R2 0.1% 10PPM CUT LENGTH ( Holsworthy )
RN73C2A23R2BTG
Fixed Resistors; RN 0805 23R2 0.1% 10PPM CUT LENGTH ( Holsworthy ) RN73C2A23R2BTG
Fixed Resistors; RN 0805 23R2 0.1% 10PPM CUT LENGTH ( Holsworthy )

Fixed Resistors; RN 0805 23R2 0.1% 10PPM CUT LENGTH ( Holsworthy )

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 23.2 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 40P0756 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 23.2 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
40P0756
Surface Mount Thin Film Resistor, Rn73 Series, 23.2 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 40P0756
Surface Mount Thin Film Resistor, RN73 Series, 23.2 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 23.2 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 23.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R7998 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 23.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R7998
Surface Mount Thin Film Resistor, Rn73 Series, 23.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R7998
Surface Mount Thin Film Resistor, RN73 Series, 23.2 ohm, 100 mW, - 0.1%, 100 V

Surface Mount Thin Film Resistor, RN73 Series, 23.2 ohm, 100 mW, - 0.1%, 100 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A23R2BTG 40P0756 20R7998
Product Name Fixed Resistors; RN 0805 23R2 0.1% 10PPM CUT LENGTH ( Holsworthy ) Surface Mount Thin Film Resistor, Rn73 Series, 23.2 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 23.2 Ohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details