TE Connectivity Fixed Resistors; RN 0805 22R1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A22R1BTDF

Description
Fixed Resistors; RN 0805 22R1 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 22R1 0.1% 10PPM 1K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 22R1 0.1% 10PPM 1K RL ( Holsworthy ) - RN73C2A22R1BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 22R1 0.1% 10PPM 1K RL ( Holsworthy )
RN73C2A22R1BTDF
Fixed Resistors; RN 0805 22R1 0.1% 10PPM 1K RL ( Holsworthy ) RN73C2A22R1BTDF
Fixed Resistors; RN 0805 22R1 0.1% 10PPM 1K RL ( Holsworthy )

Fixed Resistors; RN 0805 22R1 0.1% 10PPM 1K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - 1712-RN73C2A22R1BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A22R1BTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A22R1BTDFCT-ND
22.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A22R1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A22R1BTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A22R1BTDFTR-ND
22.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A22R1BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A22R1BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A22R1BTDFDKR-ND
22.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

22.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RN73C2A22R1BTDF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A22R1BTDF
Chip Resistor - Surface Mount RN73C2A22R1BTDF
RES SMD 22.1 OHM 0.1% 1/10W 0805

RES SMD 22.1 OHM 0.1% 1/10W 0805

Supplier's Site Datasheet
Res, 22R1, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 76Y5008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
76Y5008
Res, 22R1, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 76Y5008
RES, 22R1, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22.1ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 22R1, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22.1ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 22.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9206 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 22.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9206
Surface Mount Thin Film Resistor, Rn73 Series, 22.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9206
Surface Mount Thin Film Resistor, RN73 Series, 22.1 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 22.1 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RN73C2A22R1BTDF 1712-RN73C2A22R1BTDFCT-ND RN73C2A22R1BTDF 76Y5008 99W9206
Product Name Fixed Resistors; RN 0805 22R1 0.1% 10PPM 1K RL ( Holsworthy ) Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22R1, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 22.1 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details