22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 22K 0.1% 10PPM CUT LENGTH ( Holsworthy )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RN73C2A22KBTG-ND | RN73C2A22KBTG |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 22K 0.1% 10PPM CUT LENGTH ( Holsworthy ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |