Fixed Resistors; RN 0805 22K6 0.1% 10PPM 1KRL ( Holsworthy )
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES SMD 22.6KOHM 0.1% 1/10W 0805
Thin Film Resistors; Resistance:22.6kohm;
RES, THIN FILM, 22K6, 0.1%, 0.1W, 0805; Resistance:22.6kohm;
Surface Mount Thin Film Resistor, RN73 Series, 22.6 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A22K6BTDF | A103368DKR-ND | RN73C2A22K6BTDF | 20R7978 | 26M2454 | 99W9205 |
| Product Name | Fixed Resistors; RN 0805 22K6 0.1% 10PPM 1KRL ( Holsworthy ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thin Film Resistors; Resistance Holsworthy Te Connectivity | Res, Thin Film, 22K6, 0.1%, 0.1W, 0805; Resistance Te Connectivity | Surface Mount Thin Film Resistor, Rn73 Series, 22.6 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |