22.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Fixed Resistors; RN 0805 22K1 0.1% 10PPM CUT LENGTH ( Holsworthy )
Surface Mount Thin Film Resistor, RN73 Series, 22.1 kohm, 100 mW, - 0.1%, 100 V
RES, 22K1, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22.1kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN73C2A22K1BTG-ND | RN73C2A22K1BTG | 20R7976 | 01AH0243 |
| Product Name | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 22K1 0.1% 10PPM CUT LENGTH ( Holsworthy ) | Surface Mount Thin Film Resistor, Rn73 Series, 22.1 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity | Res, 22K1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | Surface Mount Technology (SMT / SMD) | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |