TE Connectivity Chip Resistor - Surface Mount RN73C2A226RBTDF

Description
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A102092DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102092DKR-ND
Chip Resistor - Surface Mount A102092DKR-ND
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102092CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102092CT-ND
Chip Resistor - Surface Mount A102092CT-ND
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102092TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102092TR-ND
Chip Resistor - Surface Mount A102092TR-ND
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 226R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A226RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 226R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A226RBTDF
Fixed Resistors; RN 0805 226R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A226RBTDF
Fixed Resistors; RN 0805 226R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 226R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Thin Film Resistor, 226 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 66M8068 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 226 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
66M8068
Thin Film Resistor, 226 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 66M8068
THIN FILM RESISTOR, 226 OHM, 100mW, 0.1%; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 226 OHM, 100mW, 0.1%; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 226 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 26M2457 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 226 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
26M2457
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 226 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 26M2457
Surface Mount Chip Resistor, Thin Film, RN73 Series, 226 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 226 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 226 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9208 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 226 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9208
Surface Mount Thin Film Resistor, Rn73 Series, 226 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9208
Surface Mount Thin Film Resistor, RN73 Series, 226 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 226 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RN73C2A226RBTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RN73C2A226RBTDF
Resistors - Chip Resistor - Surface Mount RN73C2A226RBTDF
RES SMD 226 OHM 0.1% 1/10W 0805

RES SMD 226 OHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A102092DKR-ND RN73C2A226RBTDF 66M8068 26M2457 RN73C2A226RBTDF
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 226R 0.1% 10PPM 1KRL ( Holsworthy ) Thin Film Resistor, 226 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 226 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric)
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details