TE Connectivity RESISTORS 0805 221R RESISTORS 0805 221R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:221R; CASE STY... RN73C2A221RBTG

Description
RESISTORS 0805 221R RESISTORS 0805 221R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:221R; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 221R RESISTORS 0805 221R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:221R; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 221R RESISTORS 0805 221R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:221R; CASE STY... - RN73C2A221RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 221R RESISTORS 0805 221R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:221R; CASE STY...
RN73C2A221RBTG
RESISTORS 0805 221R RESISTORS 0805 221R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:221R; CASE STY... RN73C2A221RBTG
RESISTORS 0805 221R RESISTORS 0805 221R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:221R; CASE STY...

RESISTORS 0805 221R RESISTORS 0805 221R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:221R; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A221RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A221RBTG-ND
Chip Resistor - Surface Mount RN73C2A221RBTG-ND
221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

221 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A221RBTG RN73C2A221RBTG-ND
Product Name RESISTORS 0805 221R RESISTORS 0805 221R; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:221R; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers