Fixed Resistors; RN 0805 220R 0.1% 10PPM REEL 1 ( Holsworthy )
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RN 0805 220R 0.1% 10PPM 1K RL
| ASAP Semiconductor LLC | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN73C2A220RBTDF | RN73C2A220RBTDF-ND | 1111-RN73C2A220RBTDFTR-ND |
| Product Name | Fixed Resistors; RN 0805 220R 0.1% 10PPM REEL 1 ( Holsworthy ) | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |