TE Connectivity RESISTOR, 0805, 10PPM 21RSeries:RN73; Resistance:21R; Tolerance, resistance:+/-0.1%; Power rating... RN73C2A21RBTG

Description
RESISTOR, 0805, 10PPM 21RSeries:RN73; Resistance:21R; Tolerance, resistance:+/-0.1%; Power rating...
Request a Quote Datasheet
Description
RESISTOR, 0805, 10PPM 21RSeries:RN73; Resistance:21R; Tolerance, resistance:+/-0.1%; Power rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 10PPM 21RSeries:RN73; Resistance:21R; Tolerance, resistance:+/-0.1%; Power rating... - RN73C2A21RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 10PPM 21RSeries:RN73; Resistance:21R; Tolerance, resistance:+/-0.1%; Power rating...
RN73C2A21RBTG
RESISTOR, 0805, 10PPM 21RSeries:RN73; Resistance:21R; Tolerance, resistance:+/-0.1%; Power rating... RN73C2A21RBTG
RESISTOR, 0805, 10PPM 21RSeries:RN73; Resistance:21R; Tolerance, resistance:+/-0.1%; Power rating...

RESISTOR, 0805, 10PPM 21RSeries:RN73; Resistance:21R; Tolerance, resistance:+/-0.1%; Power rating...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A21RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A21RBTG-ND
Chip Resistor - Surface Mount RN73C2A21RBTG-ND
21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A21RBTG RN73C2A21RBTG-ND
Product Name RESISTOR, 0805, 10PPM 21RSeries:RN73; Resistance:21R; Tolerance, resistance:+/-0.1%; Power rating... Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details