TE Connectivity Fixed Resistors; RN 0805 21R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C2A21RBTD

Description
Fixed Resistors; RN 0805 21R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 21R 0.1% 10PPM 5K RL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 21R 0.1% 10PPM 5K RL ( Holsworthy ) - RN73C2A21RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 21R 0.1% 10PPM 5K RL ( Holsworthy )
RN73C2A21RBTD
Fixed Resistors; RN 0805 21R 0.1% 10PPM 5K RL ( Holsworthy ) RN73C2A21RBTD
Fixed Resistors; RN 0805 21R 0.1% 10PPM 5K RL ( Holsworthy )

Fixed Resistors; RN 0805 21R 0.1% 10PPM 5K RL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A21RBTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A21RBTD-ND
Chip Resistor - Surface Mount RN73C2A21RBTD-ND
21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

21 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A21RBTD RN73C2A21RBTD-ND
Product Name Fixed Resistors; RN 0805 21R 0.1% 10PPM 5K RL ( Holsworthy ) Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details