TE Connectivity Chip Resistor - Surface Mount RN73C2A21R5BTG

Description
21.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
21.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A21R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A21R5BTG-ND
Chip Resistor - Surface Mount RN73C2A21R5BTG-ND
21.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

21.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A21R5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A21R5BTG-ND
Chip Resistor - Surface Mount 1111-RN73C2A21R5BTG-ND
RN 0805 21R5 0.1% 10PPM CUT LENG

RN 0805 21R5 0.1% 10PPM CUT LENG

Buy Now Datasheet
RESISTORS 0805 10PPM 21R5RESISTOR 0805 10PPM 21R5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:21.5... - RN73C2A21R5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 10PPM 21R5RESISTOR 0805 10PPM 21R5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:21.5...
RN73C2A21R5BTG
RESISTORS 0805 10PPM 21R5RESISTOR 0805 10PPM 21R5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:21.5... RN73C2A21R5BTG
RESISTORS 0805 10PPM 21R5RESISTOR 0805 10PPM 21R5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:21.5...

RESISTORS 0805 10PPM 21R5RESISTOR 0805 10PPM 21R5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:21.5...

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 21.5 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 34M8308 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 21.5 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
34M8308
Surface Mount Thin Film Resistor, Rn73 Series, 21.5 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 34M8308
Surface Mount Thin Film Resistor, RN73 Series, 21.5 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 21.5 ohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A21R5BTG-ND 1111-RN73C2A21R5BTG-ND RN73C2A21R5BTG 34M8308
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RESISTORS 0805 10PPM 21R5RESISTOR 0805 10PPM 21R5; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:21.5... Surface Mount Thin Film Resistor, Rn73 Series, 21.5 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details