TE Connectivity Chip Resistor - Surface Mount RN73C2A21K5BTG

Description
21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A21K5BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A21K5BTG-ND
Chip Resistor - Surface Mount RN73C2A21K5BTG-ND
21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

21.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTOR 0805 21K5RESISTOR 0805 21K5; Resistor element type:Thin Film; Resistance:21.5kR; Case style... - RN73C2A21K5BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 0805 21K5RESISTOR 0805 21K5; Resistor element type:Thin Film; Resistance:21.5kR; Case style...
RN73C2A21K5BTG
RESISTOR 0805 21K5RESISTOR 0805 21K5; Resistor element type:Thin Film; Resistance:21.5kR; Case style... RN73C2A21K5BTG
RESISTOR 0805 21K5RESISTOR 0805 21K5; Resistor element type:Thin Film; Resistance:21.5kR; Case style...

RESISTOR 0805 21K5RESISTOR 0805 21K5; Resistor element type:Thin Film; Resistance:21.5kR; Case style...

Supplier's Site
Resistor;Thin Film;Res 21.5 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 21.5 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064573
Resistor;Thin Film;Res 21.5 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064573
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A21K5BTG-ND RN73C2A21K5BTG 70064573
Product Name Chip Resistor - Surface Mount RESISTOR 0805 21K5RESISTOR 0805 21K5; Resistor element type:Thin Film; Resistance:21.5kR; Case style... Resistor;Thin Film;Res 21.5 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details