TE Connectivity RESISTOR, 0805, 215RSeries:RN73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power rating:0.1... RN73C2A215RBTG

Description
RESISTOR, 0805, 215RSeries:RN73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power rating:0.1...
Request a Quote Datasheet
Description
RESISTOR, 0805, 215RSeries:RN73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 0805, 215RSeries:RN73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power rating:0.1... - RN73C2A215RBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 0805, 215RSeries:RN73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power rating:0.1...
RN73C2A215RBTG
RESISTOR, 0805, 215RSeries:RN73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power rating:0.1... RN73C2A215RBTG
RESISTOR, 0805, 215RSeries:RN73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power rating:0.1...

RESISTOR, 0805, 215RSeries:RN73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A215RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A215RBTG-ND
Chip Resistor - Surface Mount RN73C2A215RBTG-ND
215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A215RBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A215RBTG-ND
Chip Resistor - Surface Mount 1111-RN73C2A215RBTG-ND
THIN FILM RES.-SMD RN 0805 215R

THIN FILM RES.-SMD RN 0805 215R

Buy Now Datasheet
Resistor, Thin Film, 215 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 215 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7973
Resistor, Thin Film, 215 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7973
RESISTOR, THIN FILM, 215 OHM, 100mW, 0.1%; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 215 OHM, 100mW, 0.1%; Resistance:215ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A215RBTG RN73C2A215RBTG-ND 1111-RN73C2A215RBTG-ND 20R7973
Product Name RESISTOR, 0805, 215RSeries:RN73; Resistance:215R; Tolerance, resistance:+/-0.1%; Power rating:0.1... Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thin Film, 215 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details