TE Connectivity Chip Resistor - Surface Mount RN73C2A215RBTDF

Description
215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RN73C2A215RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A215RBTDFTR-ND
Chip Resistor - Surface Mount 1712-RN73C2A215RBTDFTR-ND
215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

215 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A215RBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A215RBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RN73C2A215RBTDFDKR-ND
RES SMD 215 OHM 0.1% 1/10W 0805

RES SMD 215 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RN73C2A215RBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RN73C2A215RBTDFCT-ND
Chip Resistor - Surface Mount 1712-RN73C2A215RBTDFCT-ND
RES SMD 215 OHM 0.1% 1/10W 0805

RES SMD 215 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A215RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A215RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A215RBTDFTR-ND
FIXED RESISTOR THIN FILM 0.1W 21

FIXED RESISTOR THIN FILM 0.1W 21

Buy Now Datasheet
Fixed Resistors; RN 0805 215R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A215RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 215R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A215RBTDF
Fixed Resistors; RN 0805 215R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A215RBTDF
Fixed Resistors; RN 0805 215R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 215R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, 215R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 98Y6546 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
98Y6546
Res, 215R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 98Y6546
RES, 215R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:215ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 215R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:215ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 51AC2166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
51AC2166
Res, 215R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 51AC2166
RES, 215R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:215ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 215R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:215ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RN73C2A215RBTDFTR-ND 1111-RN73C2A215RBTDFTR-ND RN73C2A215RBTDF 98Y6546
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Fixed Resistors; RN 0805 215R 0.1% 10PPM 1KRL ( Holsworthy ) Res, 215R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 0805 0805
Resistance Range 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details