TE Connectivity Chip Resistor - Surface Mount RN73C2A20R5BTDF

Description
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A20R5BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A20R5BTDF-ND
Chip Resistor - Surface Mount RN73C2A20R5BTDF-ND
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A20R5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A20R5BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A20R5BTDFTR-ND
RN 0805 20R5 0.1% 10PPM 1K RL

RN 0805 20R5 0.1% 10PPM 1K RL

Buy Now Datasheet
Thin Film Resistors - SMD RN 0805 20R5 0.1% 10PPM 1K RL - RN73C2A20R5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD RN 0805 20R5 0.1% 10PPM 1K RL
RN73C2A20R5BTDF
Thin Film Resistors - SMD RN 0805 20R5 0.1% 10PPM 1K RL RN73C2A20R5BTDF
Thin Film Resistors - SMD RN 0805 20R5 0.1% 10PPM 1K RL

Thin Film Resistors - SMD RN 0805 20R5 0.1% 10PPM 1K RL

Supplier's Site
Res, 20R5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity - 10AC8850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
10AC8850
Res, 20R5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity 10AC8850
RES, 20R5, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20.5ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 20R5, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:20.5ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A20R5BTDF-ND 1111-RN73C2A20R5BTDFTR-ND RN73C2A20R5BTDF 10AC8850
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thin Film Resistors - SMD RN 0805 20R5 0.1% 10PPM 1K RL Res, 20R5, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details