TE Connectivity Fixed Resistors; RN 0805 20K 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A20KBTD

Description
Fixed Resistors; RN 0805 20K 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 20K 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 20K 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A20KBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 20K 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A20KBTD
Fixed Resistors; RN 0805 20K 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A20KBTD
Fixed Resistors; RN 0805 20K 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 20K 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site
SMD 0.1W Resistor - 52-RN73C2A20KBTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W Resistor
52-RN73C2A20KBTD
SMD 0.1W Resistor 52-RN73C2A20KBTD
20kΩ Thin Film Chip Resistor, 0.1W, 0.1% Tol, 10ppm/°C, SMD 0805 Product overview: RN73C2A20KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A20KBTD can be used for catalog matching and distributor lookup.

20kΩ Thin Film Chip Resistor, 0.1W, 0.1% Tol, 10ppm/°C, SMD 0805 Product overview: RN73C2A20KBTD from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RN73C2A20KBTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A119984CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119984CT-ND
Chip Resistor - Surface Mount A119984CT-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119984TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119984TR-ND
Chip Resistor - Surface Mount A119984TR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119984DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119984DKR-ND
Chip Resistor - Surface Mount A119984DKR-ND
20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Rn 0805 20K 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity - 20R7938 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0805 20K 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity
20R7938
Rn 0805 20K 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity 20R7938
RN 0805 20K 0.1 10PPM 5KRL ROHS COMPLIANT: YES

RN 0805 20K 0.1 10PPM 5KRL ROHS COMPLIANT: YES

Supplier's Site
Rn 0805 20K 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity - 52AK7744 - Newark, An Avnet Company
Chicago, IL, United States
Rn 0805 20K 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity
52AK7744
Rn 0805 20K 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity 52AK7744
RN 0805 20K 0.1 10PPM 5KRL ROHS COMPLIANT: YES

RN 0805 20K 0.1 10PPM 5KRL ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A20KBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RN73C2A20KBTD
Chip Resistor - Surface Mount RN73C2A20KBTD
RES SMD 20K OHM 0.1% 1/10W 0805

RES SMD 20K OHM 0.1% 1/10W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RN73C2A20KBTD 52-RN73C2A20KBTD A119984CT-ND 20R7938 RN73C2A20KBTD
Product Name Fixed Resistors; RN 0805 20K 0.1% 10PPM 5KRL ( Holsworthy ) SMD 0.1W Resistor Chip Resistor - Surface Mount Rn 0805 20K 0.1 10Ppm 5Krl Rohs Compliant Holsworthy Te Connectivity Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Resistance Range 20000 ohms 20000 ohms
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details