TE Connectivity Chip Resistor - Surface Mount RN73C2A20K5BTDF

Description
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103362DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103362DKR-ND
Chip Resistor - Surface Mount A103362DKR-ND
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103362CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103362CT-ND
Chip Resistor - Surface Mount A103362CT-ND
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103362TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103362TR-ND
Chip Resistor - Surface Mount A103362TR-ND
20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

20.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 20K5 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A20K5BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 20K5 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A20K5BTDF
Fixed Resistors; RN 0805 20K5 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A20K5BTDF
Fixed Resistors; RN 0805 20K5 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 20K5 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Res, Thin Film, 20K5, 0.1%, 0.1W, 0805; Resistance Te Connectivity - 26M2448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K5, 0.1%, 0.1W, 0805; Resistance Te Connectivity
26M2448
Res, Thin Film, 20K5, 0.1%, 0.1W, 0805; Resistance Te Connectivity 26M2448
RES, THIN FILM, 20K5, 0.1%, 0.1W, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 20K5, 0.1%, 0.1W, 0805; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 20.5 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity - 20R7942 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 20.5 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity
20R7942
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 20.5 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity 20R7942
Surface Mount Chip Resistor, Thin Film, RN73 Series, 20.5 kohm, 100 mW, 0.1%, 100 V

Surface Mount Chip Resistor, Thin Film, RN73 Series, 20.5 kohm, 100 mW, 0.1%, 100 V

Supplier's Site
Surface Mount Thin Film Resistor, Rn73 Series, 20.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 99W9200 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rn73 Series, 20.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
99W9200
Surface Mount Thin Film Resistor, Rn73 Series, 20.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 99W9200
Surface Mount Thin Film Resistor, RN73 Series, 20.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RN73 Series, 20.5 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103362DKR-ND RN73C2A20K5BTDF 26M2448 20R7942 99W9200
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 20K5 0.1% 10PPM 1KRL ( Holsworthy ) Res, Thin Film, 20K5, 0.1%, 0.1W, 0805; Resistance Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 20.5 Kohm, 100 Mw, 0.1%, 100 V Holsworthy Te Connectivity Surface Mount Thin Film Resistor, Rn73 Series, 20.5 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details