TE Connectivity Chip Resistor - Surface Mount RN73C2A200RBTDF

Description
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103664TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103664TR-ND
Chip Resistor - Surface Mount A103664TR-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103664DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103664DKR-ND
Chip Resistor - Surface Mount A103664DKR-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103664CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103664CT-ND
Chip Resistor - Surface Mount A103664CT-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Fixed Resistors; RN 0805 200R 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A200RBTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 200R 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A200RBTDF
Fixed Resistors; RN 0805 200R 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A200RBTDF
Fixed Resistors; RN 0805 200R 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 200R 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Thin Film Resistor, 200 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity - 20R7951 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 200 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity
20R7951
Thin Film Resistor, 200 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity 20R7951
THIN FILM RESISTOR, 200 OHM, 100mW, 0.1%; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

THIN FILM RESISTOR, 200 OHM, 100mW, 0.1%; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, 200R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity - 48AC1783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity
48AC1783
Res, 200R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity 48AC1783
RES, 200R, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 200R, 0.1%, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 200 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 68X3222 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 200 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
68X3222
Surface Mount Chip Resistor, Thin Film, Rn73 Series, 200 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 68X3222
Surface Mount Chip Resistor, Thin Film, RN73 Series, 200 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RN73 Series, 200 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A103664TR-ND RN73C2A200RBTDF 20R7951 48AC1783 68X3222
Product Name Chip Resistor - Surface Mount Fixed Resistors; RN 0805 200R 0.1% 10PPM 1KRL ( Holsworthy ) Thin Film Resistor, 200 Ohm, 100Mw, 0.1%; Resistance Holsworthy Te Connectivity Res, 200R, 0.1%, 0805, Thin Film; Resistor Case Style Te Connectivity Surface Mount Chip Resistor, Thin Film, Rn73 Series, 200 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric] 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details