TE Connectivity Fixed Resistors; RN 0805 200R 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A200RBTD

Description
Fixed Resistors; RN 0805 200R 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 200R 0.1% 10PPM 5KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 200R 0.1% 10PPM 5KRL ( Holsworthy ) - RN73C2A200RBTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 200R 0.1% 10PPM 5KRL ( Holsworthy )
RN73C2A200RBTD
Fixed Resistors; RN 0805 200R 0.1% 10PPM 5KRL ( Holsworthy ) RN73C2A200RBTD
Fixed Resistors; RN 0805 200R 0.1% 10PPM 5KRL ( Holsworthy )

Fixed Resistors; RN 0805 200R 0.1% 10PPM 5KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A119895TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119895TR-ND
Chip Resistor - Surface Mount A119895TR-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119895CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119895CT-ND
Chip Resistor - Surface Mount A119895CT-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119895DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119895DKR-ND
Chip Resistor - Surface Mount A119895DKR-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity - 01AH0240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
01AH0240
Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity 01AH0240
RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 200R, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:200ohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN73C2A200RBTD A119895TR-ND 01AH0240
Product Name Fixed Resistors; RN 0805 200R 0.1% 10PPM 5KRL ( Holsworthy ) Chip Resistor - Surface Mount Res, 200R, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details