The RN73 series resistor, part number 08AC3167, is a thin film resistor with a resistance value of 1 MΩ and a tolerance of ±0.1%. It has a power rating of 0.1 W and is housed in an 0805 case style. The resistor features a temperature coefficient of resistance (TCR) of 5 ppm/°C, ensuring high precision and stability. It operates effectively within a temperature range of -55°C to +155°C and has a maximum operating voltage of 100 V. The insulation resistance is greater than 9999 MΩ, indicating excellent reliability. This resistor is suitable for applications in communications, industrial controls, instrumentation, and medical devices.
TE Connectivity RN73C2A1M0BTDF Resistor
TE Connectivity RN73C2A1M0BTDF Resistor
RES 1 MOHM 0.1% 1/10W 0805
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
RES 1 MOHM 0.1% 1/10W 0805
RES, 1M0, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, 1M0, 0.1%, 0.1W, 0805, THIN FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1Mohm; Product Range:RN73 Series; Voltage Rating:100V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 212668 | 1712-RN73C2A1M0BTDFDKR-ND | 05AC9275 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 1M0, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Te Connectivity |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | 0805 |
| Resistance Range | 1.00E6 ohms | 1.00E6 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |