TE Connectivity Chip Resistor - Surface Mount RN73C2A1K96BTG

Description
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RN73C2A1K96BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A1K96BTG-ND
Chip Resistor - Surface Mount RN73C2A1K96BTG-ND
1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.96 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
RESISTORS 0805 1K96RESISTOR 0805 1K96; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.96KR; CASE STY... - RN73C2A1K96BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 1K96RESISTOR 0805 1K96; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.96KR; CASE STY...
RN73C2A1K96BTG
RESISTORS 0805 1K96RESISTOR 0805 1K96; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.96KR; CASE STY... RN73C2A1K96BTG
RESISTORS 0805 1K96RESISTOR 0805 1K96; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.96KR; CASE STY...

RESISTORS 0805 1K96RESISTOR 0805 1K96; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.96KR; CASE STY...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN73C2A1K96BTG-ND RN73C2A1K96BTG
Product Name Chip Resistor - Surface Mount RESISTORS 0805 1K96RESISTOR 0805 1K96; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.96KR; CASE STY...
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details