TE Connectivity RESISTORS 0805 1K87RESISTOR 0805 1K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.87KR; CASE STY... RN73C2A1K87BTG

Description
RESISTORS 0805 1K87RESISTOR 0805 1K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.87KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 1K87RESISTOR 0805 1K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.87KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 1K87RESISTOR 0805 1K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.87KR; CASE STY... - RN73C2A1K87BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 1K87RESISTOR 0805 1K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.87KR; CASE STY...
RN73C2A1K87BTG
RESISTORS 0805 1K87RESISTOR 0805 1K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.87KR; CASE STY... RN73C2A1K87BTG
RESISTORS 0805 1K87RESISTOR 0805 1K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.87KR; CASE STY...

RESISTORS 0805 1K87RESISTOR 0805 1K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.87KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A1K87BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A1K87BTG-ND
Chip Resistor - Surface Mount RN73C2A1K87BTG-ND
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Resistor;Thin Film;Res 1.87 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 - 70064563 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 1.87 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
70064563
Resistor;Thin Film;Res 1.87 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805 70064563
The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement. Features: High Precision — TCR 5 ppm/°C and 10 ppm/°C Tolerance Down to 0.01% Thin Film (Nichrome) Choice of Packages Stable High Frequency Performance Temperature Range –55°C to +125°C

The RN73 Series is a high stability precision chip resistor range offering various power dissipations relating to chip size, TCR's down to 5 ppm/°C and resistive tolerances to 0.01%. The resistor is produced with three sputtered layers giving optimum performance. Values are restricted to the E96 and E24 value grids. The RN73 has accurate and uniform physical dimensions to facilitate placement.
Features:

  • High Precision — TCR 5 ppm/°C and 10 ppm/°C
  • Tolerance Down to 0.01%
  • Thin Film (Nichrome)
  • Choice of Packages
  • Stable High Frequency Performance
  • Temperature Range –55°C to +125°C
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN73C2A1K87BTG RN73C2A1K87BTG-ND 70064563
Product Name RESISTORS 0805 1K87RESISTOR 0805 1K87; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.87KR; CASE STY... Chip Resistor - Surface Mount Resistor;Thin Film;Res 1.87 Kilohms;Pwr-Rtg 0.1 W;Tol 0.1%;SMT;0805
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Configuration Single Resistor
Category / Application General Use General Use
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers