TE Connectivity Fixed Resistors; RN 0805 1K87 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A1K87BTDF

Description
Fixed Resistors; RN 0805 1K87 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet
Description
Fixed Resistors; RN 0805 1K87 0.1% 10PPM 1KRL ( Holsworthy )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; RN 0805 1K87 0.1% 10PPM 1KRL ( Holsworthy ) - RN73C2A1K87BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RN 0805 1K87 0.1% 10PPM 1KRL ( Holsworthy )
RN73C2A1K87BTDF
Fixed Resistors; RN 0805 1K87 0.1% 10PPM 1KRL ( Holsworthy ) RN73C2A1K87BTDF
Fixed Resistors; RN 0805 1K87 0.1% 10PPM 1KRL ( Holsworthy )

Fixed Resistors; RN 0805 1K87 0.1% 10PPM 1KRL ( Holsworthy )

Supplier's Site
Chip Resistor - Surface Mount - A102089TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102089TR-ND
Chip Resistor - Surface Mount A102089TR-ND
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102089DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102089DKR-ND
Chip Resistor - Surface Mount A102089DKR-ND
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A102089CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A102089CT-ND
Chip Resistor - Surface Mount A102089CT-ND
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RN73C2A1K87BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RN73C2A1K87BTDFTR-ND
Chip Resistor - Surface Mount 1111-RN73C2A1K87BTDFTR-ND
THIN FILM RESISTORS-SMD 0.1W .1%

THIN FILM RESISTORS-SMD 0.1W .1%

Buy Now Datasheet
Resistor, Thin Film, 1.87Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity - 20R7567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.87Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity
20R7567
Resistor, Thin Film, 1.87Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity 20R7567
RESISTOR, THIN FILM, 1.87KOHM, 100mW 0.1%; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.87KOHM, 100mW 0.1%; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K87, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity - 92AH5903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
92AH5903
Res, 1K87, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity 92AH5903
RES, 1K87, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

RES, 1K87, 0.1%, 0.1W, 0805, THIN FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN73C2A1K87BTDF A102089TR-ND 20R7567 92AH5903
Product Name Fixed Resistors; RN 0805 1K87 0.1% 10PPM 1KRL ( Holsworthy ) Chip Resistor - Surface Mount Resistor, Thin Film, 1.87Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity Res, 1K87, 0.1%, 0.1W, 0805, Thin Film Rohs Compliant Holsworthy Te Connectivity
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers