TE Connectivity RESISTORS 0805 1K78RESISTOR 0805 1K78; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.78KR; CASE STY... RN73C2A1K78BTG

Description
RESISTORS 0805 1K78RESISTOR 0805 1K78; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.78KR; CASE STY...
Request a Quote Datasheet
Description
RESISTORS 0805 1K78RESISTOR 0805 1K78; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.78KR; CASE STY...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTORS 0805 1K78RESISTOR 0805 1K78; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.78KR; CASE STY... - RN73C2A1K78BTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTORS 0805 1K78RESISTOR 0805 1K78; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.78KR; CASE STY...
RN73C2A1K78BTG
RESISTORS 0805 1K78RESISTOR 0805 1K78; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.78KR; CASE STY... RN73C2A1K78BTG
RESISTORS 0805 1K78RESISTOR 0805 1K78; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.78KR; CASE STY...

RESISTORS 0805 1K78RESISTOR 0805 1K78; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.78KR; CASE STY...

Supplier's Site
Chip Resistor - Surface Mount - RN73C2A1K78BTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RN73C2A1K78BTG-ND
Chip Resistor - Surface Mount RN73C2A1K78BTG-ND
1.78 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

1.78 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN73C2A1K78BTG RN73C2A1K78BTG-ND
Product Name RESISTORS 0805 1K78RESISTOR 0805 1K78; RESISTORS ELEMENT TYPE:THIN FILM; RESISTANCE:1.78KR; CASE STY... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers