1.78 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
1.78 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
1.78 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film
THIN FILM RESISTORS-SMD 0.1W .1%
Fixed Resistors; RN 0805 1K78 0.1% 10PPM 1KRL ( Holsworthy )
RESISTOR, THIN FILM, 1.78KOHM, 100mW 0.1%; Resistance:1.78kohm;
Surface Mount Chip Resistor, Thin Film, RN73 Series, 1.78 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, RN73 Series, 1.78 kohm, 100 mW, - 0.1%, 100 V RoHS Compliant: Yes
RES SMD 1.78KOHM 0.1% 1/10W 0805
| DigiKey | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A103358DKR-ND | 1111-RN73C2A1K78BTDFTR-ND | RN73C2A1K78BTDF | 20R7560 | 26M2360 | RN73C2A1K78BTDF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Fixed Resistors; RN 0805 1K78 0.1% 10PPM 1KRL ( Holsworthy ) | Resistor, Thin Film, 1.78Kohm, 100Mw 0.1%; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Rn73 Series, 1.78 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |